Murata Electronics Ceramic Capacitors GRM31CR71H475KA12K

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR71H475KA12KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR71H475KA12KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR71H475KA12KCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608831
MLCCs - Multilayer Ceramic Capacitors 2608831
Murata GRM31CR71H475KA12K

Murata GRM31CR71H475KA12K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608831P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608831P
MLCCs - Multilayer Ceramic Capacitors 2608831P
Murata GRM31CR71H475KA12K

Murata GRM31CR71H475KA12K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608830
MLCCs - Multilayer Ceramic Capacitors 2608830
Murata GRM31CR71H475KA12K

Murata GRM31CR71H475KA12K

Supplier's Site
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM31CR71H475KA12K
4.7UF 50V Capacitor 60-GRM31CR71H475KA12K
CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475KA12K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475KA12K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 62AK1697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
62AK1697
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 62AK1697
CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors GRM31CR71H475KA12K
CAP CER 4.7UF 50V X7R 1206

CAP CER 4.7UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31CR71H475KA12KDKR-ND 490-GRM31CR71H475KA12KTR-ND 2608831 60-GRM31CR71H475KA12K 62AK1697 GRM31CR71H475KA12K
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 50V Capacitor Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details