Murata Power Solutions Ceramic Capacitors GRM31CR71E106MA12L

Description
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6519-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6519-6-ND
Ceramic Capacitors 490-6519-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6519-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6519-1-ND
Ceramic Capacitors 490-6519-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6519-2-ND
Ceramic Capacitors 490-6519-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM31CR71E106MA12L
10UF 25V Capacitor 60-GRM31CR71E106MA12L
CAP CER 10UF 25V X7R 1206 Product overview: GRM31CR71E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71E106MA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1206 Product overview: GRM31CR71E106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71E106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR71E106MA12L - 1177589-GRM31CR71E106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR71E106MA12L
1177589-GRM31CR71E106MA12L
Ceramic Capacitors - GRM31CR71E106MA12L 1177589-GRM31CR71E106MA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 1177589-GRM31CR71E10 6MA12L Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177589-GRM31CR71E106MA12L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Cap, 10Μf, 25V, 20%, X7R, 1206, Reel; Capacitance Murata - 03AC2763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X7R, 1206, Reel; Capacitance Murata
03AC2763
Cap, 10Μf, 25V, 20%, X7R, 1206, Reel; Capacitance Murata 03AC2763
CAP, 10µF, 25V, 20%, X7R, 1206, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X7R, 1206, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR71E106MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR71E106MA12L
Ceramic Capacitors GRM31CR71E106MA12L
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6519-6-ND 490-6519-1-ND 60-GRM31CR71E106MA12L 1177589-GRM31CR71E106MA12L 03AC2763 GRM31CR71E106MA12L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors - GRM31CR71E106MA12L Cap, 10Μf, 25V, 20%, X7R, 1206, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers