Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31CR71E106KA12L

Description
Murata GRM31CR71E106KA12L
Request a Quote Datasheet
Description
Murata GRM31CR71E106KA12L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478161 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478161
MLCCs - Multilayer Ceramic Capacitors 2478161
Murata GRM31CR71E106KA12L

Murata GRM31CR71E106KA12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478162 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478162
MLCCs - Multilayer Ceramic Capacitors 2478162
Murata GRM31CR71E106KA12L

Murata GRM31CR71E106KA12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478162P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478162P
MLCCs - Multilayer Ceramic Capacitors 2478162P
Murata GRM31CR71E106KA12L

Murata GRM31CR71E106KA12L

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-GRM31CR71E106KA12L
10UF 25V Capacitor 60-GRM31CR71E106KA12L
CAP CER 10UF 25V X7R 1206 Product overview: GRM31CR71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71E106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1206 Product overview: GRM31CR71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71E106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6518-2-ND
Ceramic Capacitors 490-6518-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6518-6-ND
Ceramic Capacitors 490-6518-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6518-1-ND
Ceramic Capacitors 490-6518-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR71E106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR71E106KA12L
25V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR71E106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR71E106KA12L
Ceramic Capacitors GRM31CR71E106KA12L
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Murata - 67T1263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Murata
67T1263
Capacitor, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Murata 67T1263
CAPACITOR, MLCC, X7R, 10UF, 25V, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 10UF, 25V, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Murata - 08AC2720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Murata
08AC2720
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Murata 08AC2720
CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478161 60-GRM31CR71E106KA12L 490-6518-2-ND 490-6518-6-ND GRM31CR71E106KA12L GRM31CR71E106KA12L 67T1263 08AC2720
Product Name MLCCs - Multilayer Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitor, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Murata Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers