Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31CR71A226KE15L

Description
Murata GRM31CR71A226KE15L
Request a Quote Datasheet
Description
Murata GRM31CR71A226KE15L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478159
MLCCs - Multilayer Ceramic Capacitors 2478159
Murata GRM31CR71A226KE15L

Murata GRM31CR71A226KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478160P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478160P
MLCCs - Multilayer Ceramic Capacitors 2478160P
Murata GRM31CR71A226KE15L

Murata GRM31CR71A226KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478160 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478160
MLCCs - Multilayer Ceramic Capacitors 2478160
Murata GRM31CR71A226KE15L

Murata GRM31CR71A226KE15L

Supplier's Site
Ceramic Capacitors - 490-5309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5309-2-ND
Ceramic Capacitors 490-5309-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5309-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5309-6-ND
Ceramic Capacitors 490-5309-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5309-1-ND
Ceramic Capacitors 490-5309-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM31CR71A226KE15L
22UF 10V Capacitor 60-GRM31CR71A226KE15L
CAP CER 22UF 10V X7R 1206 Product overview: GRM31CR71A226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71A226KE15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1206 Product overview: GRM31CR71A226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71A226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR71A226KE15L - 758297-GRM31CR71A226KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR71A226KE15L
758297-GRM31CR71A226KE15L
Ceramic Capacitors - GRM31CR71A226KE15L 758297-GRM31CR71A226KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 758297-GRM31CR71A226 KE15L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com RoHS State: Request Verification Voltage Rating DC: 10V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): GCM31CR71A226KE02L; GCM31CR71A226KE02K; C3216X7R226KDPS; Introduction Date: August 22, 2008 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 758297-GRM31CR71A226KE15L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Voltage Rating DC: 10V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): GCM31CR71A226KE02L; GCM31CR71A226KE02K; C3216X7R226KDPS;
Introduction Date: August 22, 2008
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM31CR71A226KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR71A226KE15L
Ceramic Capacitors GRM31CR71A226KE15L
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR71A226KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR71A226KE15L
10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, Smd; Capacitance Murata - 72R4214 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, Smd; Capacitance Murata
72R4214
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, Smd; Capacitance Murata 72R4214
CERAMIC CAPACITOR, 22UF, 10V, X7R, 10%, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X7R, 10%, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478159 490-5309-2-ND 490-5309-6-ND 60-GRM31CR71A226KE15L 758297-GRM31CR71A226KE15L GRM31CR71A226KE15L GRM31CR71A226KE15L 72R4214
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors - GRM31CR71A226KE15L Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 22Uf, 10V, X7R, 10%, Smd; Capacitance Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers