Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31CR70J226KE19L

Description
Murata GRM31CR70J226KE19L
Request a Quote Datasheet
Description
Murata GRM31CR70J226KE19L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478157 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478157
MLCCs - Multilayer Ceramic Capacitors 2478157
Murata GRM31CR70J226KE19L

Murata GRM31CR70J226KE19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478158P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478158P
MLCCs - Multilayer Ceramic Capacitors 2478158P
Murata GRM31CR70J226KE19L

Murata GRM31CR70J226KE19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478158
MLCCs - Multilayer Ceramic Capacitors 2478158
Murata GRM31CR70J226KE19L

Murata GRM31CR70J226KE19L

Supplier's Site
Capacitors - Ceramic Capacitors - 1115282-GRM31CR70J226KE19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115282-GRM31CR70J226KE19L
Capacitors - Ceramic Capacitors 1115282-GRM31CR70J226KE19L
Win Source Part Number: 1115282-GRM31CR70J22 6KE19L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM31CR70J226KE19L.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM31CR70J226KE19L-N D,490-6515-1,490-651 5-2,490-6515-6 Base Product Number: GRM31CR70J

Win Source Part Number: 1115282-GRM31CR70J226KE19L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GRM31CR70J226KE19L.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM31CR70J226KE19L-ND,490-6515-1,490-6515-2,490-6515-6
Base Product Number: GRM31CR70J

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM31CR70J226KE19L
22UF 6.3V Capacitor 60-GRM31CR70J226KE19L
CAP CER 22UF 6.3V X7R 1206 Product overview: GRM31CR70J226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR70J226KE19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7R 1206 Product overview: GRM31CR70J226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR70J226KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6515-2-ND
Ceramic Capacitors 490-6515-2-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6515-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6515-6-ND
Ceramic Capacitors 490-6515-6-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6515-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6515-1-ND
Ceramic Capacitors 490-6515-1-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata - 13T1215 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
13T1215
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata 13T1215
Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 10%, X7R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 10%, X7R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
64AJ4427
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata 64AJ4427
CAP, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM31CR70J226KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR70J226KE19L
Ceramic Capacitors GRM31CR70J226KE19L
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR70J226KE19L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR70J226KE19L
6.3V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478157 1115282-GRM31CR70J226KE19L 60-GRM31CR70J226KE19L 490-6515-2-ND 490-6515-6-ND 13T1215 64AJ4427 GRM31CR70J226KE19L GRM31CR70J226KE19L
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers