Murata Power Solutions Ceramic Capacitors GRM31CR6YA106KA12L

Description
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5524-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5524-2-ND
Ceramic Capacitors 490-5524-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM31CR6YA106KA12L
10UF 35V Capacitor 60-GRM31CR6YA106KA12L
CAP CER 10UF 35V X5R 1206 Product overview: GRM31CR6YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR6YA106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 1206 Product overview: GRM31CR6YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR6YA106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR6YA106KA12L - 872970-GRM31CR6YA106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR6YA106KA12L
872970-GRM31CR6YA106KA12L
Ceramic Capacitors - GRM31CR6YA106KA12L 872970-GRM31CR6YA106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 872970-GRM31CR6YA106 KA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31CR6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5524-2, 490-5524-1, 490-5524-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872970-GRM31CR6YA106KA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM31CR6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5524-2, 490-5524-1, 490-5524-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR6YA106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR6YA106KA12L
35V 10uF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR6YA106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR6YA106KA12L
Ceramic Capacitors GRM31CR6YA106KA12L
CAP CER 10UF 35V X5R 1206

CAP CER 10UF 35V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5524-2-ND 60-GRM31CR6YA106KA12L 872970-GRM31CR6YA106KA12L GRM31CR6YA106KA12L GRM31CR6YA106KA12L
Product Name Ceramic Capacitors 10UF 35V Capacitor Ceramic Capacitors - GRM31CR6YA106KA12L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details