Murata Electronics Ceramic Capacitors GRM31CR61E476ME44L

Description
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16268-1-ND
Ceramic Capacitors 490-16268-1-ND
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CR61E476ME44L - 846709-GRM31CR61E476ME44L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61E476ME44L
846709-GRM31CR61E476ME44L
Ceramic Capacitors - GRM31CR61E476ME44L 846709-GRM31CR61E476ME44L
Manufacturer: Murata Electronics North America Win Source Part Number: 846709-GRM31CR61E476 ME44L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: GRM31CR61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16268-1, 490-16268-2, GRM31CR61E476ME44L-N D, 490-16268-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 846709-GRM31CR61E476ME44L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM31CR61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16268-1, 490-16268-2, GRM31CR61E476ME44L-ND, 490-16268-6

Buy Now
Singapore, Singapore
47UF 25V Capacitor
60-GRM31CR61E476ME44L
47UF 25V Capacitor 60-GRM31CR61E476ME44L
CAP CER 47UF 25V X5R 1206 Product overview: GRM31CR61E476ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E476ME44 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X5R 1206 Product overview: GRM31CR61E476ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E476ME44L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CR61E476ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61E476ME44L
Ceramic Capacitors GRM31CR61E476ME44L
CAP CER 47UF 25V X5R 1206

CAP CER 47UF 25V X5R 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR61E476ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR61E476ME44L
25V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16268-1-ND 846709-GRM31CR61E476ME44L 60-GRM31CR61E476ME44L GRM31CR61E476ME44L GRM31CR61E476ME44L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM31CR61E476ME44L 47UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers