Murata Power Solutions Ceramic Capacitors GRM31CR61E226ME15L

Description
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10755-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10755-2-ND
Ceramic Capacitors 490-10755-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GRM31CR61E226ME15L
22UF 25V Capacitor 60-GRM31CR61E226ME15L
CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61E226ME15L - 775403-GRM31CR61E226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61E226ME15L
775403-GRM31CR61E226ME15L
Ceramic Capacitors - GRM31CR61E226ME15L 775403-GRM31CR61E226ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 775403-GRM31CR61E226 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 25V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): C3216X5R1E226M(160AC ); C3216X5R1E226M160AB; GRT31CR61E226ME01K; NMC1206X5R226M25TRPL PF; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775403-GRM31CR61E226ME15L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): C3216X5R1E226M(160AC); C3216X5R1E226M160AB; GRT31CR61E226ME01K; NMC1206X5R226M25TRPLPF;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 490-10755-2-ND 60-GRM31CR61E226ME15L 775403-GRM31CR61E226ME15L
Product Name Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors - GRM31CR61E226ME15L
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details