Murata Power Solutions 22UF 25V Capacitor GRM31CR61E226KE15L

Description
CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-GRM31CR61E226KE15L
22UF 25V Capacitor 60-GRM31CR61E226KE15L
CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226KE15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1206 Product overview: GRM31CR61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61E226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5527-2-ND
Ceramic Capacitors 490-5527-2-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CR61E226KE15L - 1041829-GRM31CR61E226KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61E226KE15L
1041829-GRM31CR61E226KE15L
Ceramic Capacitors - GRM31CR61E226KE15L 1041829-GRM31CR61E226KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041829-GRM31CR61E22 6KE15L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRT31CR61E226KE01K; CL31A226KAHN3NE; CL31A226KAHSNNE; CL31A226KAHZNNE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041829-GRM31CR61E226KE15L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GRT31CR61E226KE01K; CL31A226KAHN3NE; CL31A226KAHSNNE; CL31A226KAHZNNE;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, Smd; Capacitance Murata - 72R4213 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, Smd; Capacitance Murata
72R4213
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, Smd; Capacitance Murata 72R4213
CERAMIC CAPACITOR, 22UF, 25V, X5R, 10%, SMD; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X5R, 10%, SMD; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR61E226KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR61E226KE15L
25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61E226KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61E226KE15L
Ceramic Capacitors GRM31CR61E226KE15L
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CR61E226KE15L 490-5527-2-ND 1041829-GRM31CR61E226KE15L 72R4213 GRM31CR61E226KE15L GRM31CR61E226KE15L
Product Name 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM31CR61E226KE15L Ceramic Capacitor, 22Uf, 25V, X5R, 10%, Smd; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details