Murata Power Solutions Ceramic Capacitors - GRM31CR61C476ME44L GRM31CR61C476ME44L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872969-GRM31CR61C476 ME44L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM31CR61C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM31CR61C476ME4 4LDKR, 490-GRM31CR61C476ME4 4L, 490-GRM31CR61C476ME4 4LCT, 490-GRM31CR61C476ME4 4L-ND, 490-GRM31CR61C476ME4 4LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872969-GRM31CR61C476 ME44L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM31CR61C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM31CR61C476ME4 4LDKR, 490-GRM31CR61C476ME4 4L, 490-GRM31CR61C476ME4 4LCT, 490-GRM31CR61C476ME4 4L-ND, 490-GRM31CR61C476ME4 4LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CR61C476ME44L - 872969-GRM31CR61C476ME44L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61C476ME44L
872969-GRM31CR61C476ME44L
Ceramic Capacitors - GRM31CR61C476ME44L 872969-GRM31CR61C476ME44L
Manufacturer: Murata Electronics North America Win Source Part Number: 872969-GRM31CR61C476 ME44L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM31CR61C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM31CR61C476ME4 4LDKR, 490-GRM31CR61C476ME4 4L, 490-GRM31CR61C476ME4 4LCT, 490-GRM31CR61C476ME4 4L-ND, 490-GRM31CR61C476ME4 4LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872969-GRM31CR61C476ME44L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM31CR61C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM31CR61C476ME44LDKR, 490-GRM31CR61C476ME44L, 490-GRM31CR61C476ME44LCT, 490-GRM31CR61C476ME44L-ND, 490-GRM31CR61C476ME44LTR

Buy Now
Ceramic Capacitors - 490-GRM31CR61C476ME44LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61C476ME44LCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61C476ME44LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763778 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763778
MLCCs - Multilayer Ceramic Capacitors 2763778
Murata GRM31CR61C476ME44L

Murata GRM31CR61C476ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763779P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763779P
MLCCs - Multilayer Ceramic Capacitors 2763779P
Murata GRM31CR61C476ME44L

Murata GRM31CR61C476ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763779 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763779
MLCCs - Multilayer Ceramic Capacitors 2763779
Murata GRM31CR61C476ME44L

Murata GRM31CR61C476ME44L

Supplier's Site
Singapore, Singapore
47UF 16V Capacitor
60-GRM31CR61C476ME44L
47UF 16V Capacitor 60-GRM31CR61C476ME44L
CAP CER 47UF 16V X5R 1206 Product overview: GRM31CR61C476ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61C476ME44 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X5R 1206 Product overview: GRM31CR61C476ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61C476ME44L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61C476ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61C476ME44L
Ceramic Capacitors GRM31CR61C476ME44L
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
66AJ7217
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 66AJ7217
CAP, 47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
64AJ4426
Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 64AJ4426
CAP, 47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR61C476ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR61C476ME44L
16V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872969-GRM31CR61C476ME44L 490-GRM31CR61C476ME44LDKR-ND 490-GRM31CR61C476ME44LCT-ND 2763778 60-GRM31CR61C476ME44L GRM31CR61C476ME44L 66AJ7217 GRM31CR61C476ME44L
Product Name Ceramic Capacitors - GRM31CR61C476ME44L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 47UF 16V Capacitor Ceramic Capacitors Cap, 47Uf, 16V, Mlcc, 1206 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers