Murata Power Solutions Ceramic Capacitors GRM31CR61A476ME15L

Description
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5528-2-ND
Ceramic Capacitors 490-5528-2-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5528-1-ND
Ceramic Capacitors 490-5528-1-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5528-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5528-6-ND
Ceramic Capacitors 490-5528-6-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GRM31CR61A476ME15L
47UF 10V Capacitor 60-GRM31CR61A476ME15L
CAP CER 47UF 10V X5R 1206 Product overview: GRM31CR61A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 1206 Product overview: GRM31CR61A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61A476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61A476ME15L
Ceramic Capacitors GRM31CR61A476ME15L
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Murata - 72R4212 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Murata
72R4212
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Murata 72R4212
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X5R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X5R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%, X5R, 1206, Reel; Capacitance Murata - 08AC2715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, X5R, 1206, Reel; Capacitance Murata
08AC2715
Cap, 47Μf, 10V, 20%, X5R, 1206, Reel; Capacitance Murata 08AC2715
CAP, 47µF, 10V, 20%, X5R, 1206, REEL; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, X5R, 1206, REEL; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5528-2-ND 490-5528-6-ND 60-GRM31CR61A476ME15L GRM31CR61A476ME15L 72R4212 08AC2715
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 47Μf, 10V, 20%, X5R, 1206, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details