Murata Electronics Ceramic Capacitors GRM31CR61A475KA01K

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14754-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14754-2-ND
Ceramic Capacitors 490-14754-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM31CR61A475KA01K
4.7UF 10V Capacitor 60-GRM31CR61A475KA01K
CAP CER 4.7UF 10V X5R 1206 Product overview: GRM31CR61A475KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A475KA01 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 1206 Product overview: GRM31CR61A475KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A475KA01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61A475KA01K - 919844-GRM31CR61A475KA01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61A475KA01K
919844-GRM31CR61A475KA01K
Ceramic Capacitors - GRM31CR61A475KA01K 919844-GRM31CR61A475KA01K
Manufacturer: Murata Electronics North America Win Source Part Number: 919844-GRM31CR61A475 KA01K Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31CR61A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14754-1, 490-14754-2, GRM31CR61A475KA01K-N D, 490-14754-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919844-GRM31CR61A475KA01K
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM31CR61A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14754-1, 490-14754-2, GRM31CR61A475KA01K-ND, 490-14754-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31CR61A475KA01K
CAP CER 4.7UF 10V X5R 1206

CAP CER 4.7UF 10V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14754-2-ND 60-GRM31CR61A475KA01K 919844-GRM31CR61A475KA01K GRM31CR61A475KA01K
Product Name Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors - GRM31CR61A475KA01K Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details