CAP CER 22UF 10V X5R 1206 Product overview: GRM31CR61A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A226KE19
22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1041825-GRM31CR61A22
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 10%, X5R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 22UF 10V X5R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31CR61A226KE19L | 490-6510-2-ND | 1041825-GRM31CR61A226KE19L | 55T0296 | GRM31CR61A226KE19L |
| Product Name | 22UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors - GRM31CR61A226KE19L | Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |