Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM31CR61A107MEA8L

Description
Murata GRM31CR61A107MEA8L
Request a Quote Datasheet
Description
Murata GRM31CR61A107MEA8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2763775P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763775P
MLCCs - Multilayer Ceramic Capacitors 2763775P
Murata GRM31CR61A107MEA8L

Murata GRM31CR61A107MEA8L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763774
MLCCs - Multilayer Ceramic Capacitors 2763774
Murata GRM31CR61A107MEA8L

Murata GRM31CR61A107MEA8L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763775 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763775
MLCCs - Multilayer Ceramic Capacitors 2763775
Murata GRM31CR61A107MEA8L

Murata GRM31CR61A107MEA8L

Supplier's Site
Singapore, Singapore
100UF 10V Capacitor
60-GRM31CR61A107MEA8L
100UF 10V Capacitor 60-GRM31CR61A107MEA8L
CAP CER 100UF 10V X5R 1206 Product overview: GRM31CR61A107MEA8L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A107MEA8 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 10V X5R 1206 Product overview: GRM31CR61A107MEA8L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A107MEA8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331114-GRM31CR61A107MEA8L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331114-GRM31CR61A107MEA8L
Capacitors - Ceramic Capacitors 1331114-GRM31CR61A107MEA8L
Manufacturer: Murata Electronics Win Source Part Number: 1331114-GRM31CR61A10 7MEA8L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM31CR61A107MEA 8LTR,490-GRM31CR61A1 07MEA8LCT,490-GRM31C R61A107MEA8LDKR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331114-GRM31CR61A107MEA8L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM31CR61A107MEA8LTR,490-GRM31CR61A107MEA8LCT,490-GRM31CR61A107MEA8LDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61A107MEA8LTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61A107MEA8LCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61A107MEA8LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR61A107MEA8L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR61A107MEA8L
10V 100uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61A107MEA8L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61A107MEA8L
Ceramic Capacitors GRM31CR61A107MEA8L
CAP CER 100UF 10V X5R 1206

CAP CER 100UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763775P 60-GRM31CR61A107MEA8L 1331114-GRM31CR61A107MEA8L 490-GRM31CR61A107MEA8LTR-ND 490-GRM31CR61A107MEA8LDKR-ND GRM31CR61A107MEA8L GRM31CR61A107MEA8L
Product Name MLCCs - Multilayer Ceramic Capacitors 100UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X6T Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details