Murata Electronics Ceramic Capacitors GRM31CR60J476ME19L

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3907-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3907-2-ND
Ceramic Capacitors 490-3907-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3907-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3907-6-ND
Ceramic Capacitors 490-3907-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3907-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3907-1-ND
Ceramic Capacitors 490-3907-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CR60J476ME19L
47UF 6.3V Capacitor 60-GRM31CR60J476ME19L
CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476ME19 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR60J476ME19L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR60J476ME19L
6.3V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 47Uf, 6.3V, 1206; Capacitance Murata - 24R6344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 47Uf, 6.3V, 1206; Capacitance Murata
24R6344
Capacitor, Mlcc, X5R, 47Uf, 6.3V, 1206; Capacitance Murata 24R6344
CAPACITOR, MLCC, X5R, 47UF, 6.3V, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 47UF, 6.3V, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J476ME19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR60J476ME19L
Ceramic Capacitors GRM31CR60J476ME19L
CAP CER 47UF 6.3V X5R 1206

CAP CER 47UF 6.3V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3907-2-ND 490-3907-6-ND 60-GRM31CR60J476ME19L GRM31CR60J476ME19L 24R6344 GRM31CR60J476ME19L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Mlcc, X5R, 47Uf, 6.3V, 1206; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers