Murata Electronics Ceramic Capacitors GRM31CR60J476ME19K

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8339-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8339-2-ND
Ceramic Capacitors 490-8339-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8339-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8339-1-ND
Ceramic Capacitors 490-8339-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8339-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8339-6-ND
Ceramic Capacitors 490-8339-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-8339-2-ND 490-8339-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details