Murata Power Solutions Ceramic Capacitors GRM31CR60J476KE19L

Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6508-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6508-1-ND
Ceramic Capacitors 490-6508-1-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6508-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6508-2-ND
Ceramic Capacitors 490-6508-2-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6508-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6508-6-ND
Ceramic Capacitors 490-6508-6-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CR60J476KE19L
47UF 6.3V Capacitor 60-GRM31CR60J476KE19L
CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476KE19 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478156P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478156P
MLCCs - Multilayer Ceramic Capacitors 2478156P
Murata GRM31CR60J476KE19L

Murata GRM31CR60J476KE19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478156
MLCCs - Multilayer Ceramic Capacitors 2478156
Murata GRM31CR60J476KE19L

Murata GRM31CR60J476KE19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478155
MLCCs - Multilayer Ceramic Capacitors 2478155
Murata GRM31CR60J476KE19L

Murata GRM31CR60J476KE19L

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata - 14T3380 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
14T3380
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata 14T3380
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J476KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR60J476KE19L
Ceramic Capacitors GRM31CR60J476KE19L
CAP CER 47UF 6.3V X5R 1206

CAP CER 47UF 6.3V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6508-1-ND 490-6508-6-ND 60-GRM31CR60J476KE19L 2478156P 14T3380 GRM31CR60J476KE19L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details