Murata Electronics Ceramic Capacitors GRM31CR60J476KE19K

Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR60J476KE19KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR60J476KE19KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X5R 1206

CAP CER 47UF 6.3V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR60J476KE19KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X5R 1206

CAP CER 47UF 6.3V X5R 1206

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CR60J476KE19K
47UF 6.3V Capacitor 60-GRM31CR60J476KE19K
CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476KE19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476KE19 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1206 Product overview: GRM31CR60J476KE19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J476KE19K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31CR60J476KE19KTR-ND 490-GRM31CR60J476KE19KDKR-ND 60-GRM31CR60J476KE19K
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details