Manufacturer: Murata Electronics
Win Source Part Number: 804624-GRM31CR60J227
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Murata GRM31CR60J227ME11L
Murata GRM31CR60J227ME11L
Murata GRM31CR60J227ME11L
CAP CER 220UF 6.3V X5R 1206 Product overview: GRM31CR60J227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J227ME11
6.3V 220uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 220UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES
SMD Multilayer Ceramic Capacitor, GRM Series, 220 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 220UF 6.3V X5R 1206
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 804624-GRM31CR60J227ME11L | 1851951P | 1851616 | 60-GRM31CR60J227ME11L | GRM31CR60J227ME11L | 65AH7137 | 55Y9932 | GRM31CR60J227ME11L |
| Product Name | Ceramic Capacitors - GRM31CR60J227ME11L | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 220UF 6.3V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 220Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata | Smd Multilayer Ceramic Capacitor, Grm Series, 220 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||||
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts |