CAP CER 22UF 6.3V X5R 1206 Product overview: GRM31CR60J226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J226ME19
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 775402-GRM31CR60J226
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): C3216X5R0J226M085AC;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
CAP CER 22UF 6.3V X5R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31CR60J226ME19L | 490-9755-2-ND | 775402-GRM31CR60J226ME19L | GRM31CR60J226ME19L |
| Product Name | 22UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors - GRM31CR60J226ME19L | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |