Murata Electronics Ceramic Capacitors - GRM31CR60J156KE19L GRM31CR60J156KE19L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919843-GRM31CR60J156 KE19L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 15 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31CR60J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919843-GRM31CR60J156 KE19L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 15 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31CR60J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CR60J156KE19L - 919843-GRM31CR60J156KE19L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR60J156KE19L
919843-GRM31CR60J156KE19L
Ceramic Capacitors - GRM31CR60J156KE19L 919843-GRM31CR60J156KE19L
Manufacturer: Murata Electronics North America Win Source Part Number: 919843-GRM31CR60J156 KE19L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 15 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31CR60J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919843-GRM31CR60J156KE19L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 15 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM31CR60J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
15UF 6.3V Capacitor
60-GRM31CR60J156KE19L
15UF 6.3V Capacitor 60-GRM31CR60J156KE19L
CAP CER 15UF 6.3V X5R 1206 Product overview: GRM31CR60J156KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J156KE19 L can be used for catalog matching and distributor lookup.

CAP CER 15UF 6.3V X5R 1206 Product overview: GRM31CR60J156KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J156KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J156KE19L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31CR60J156KE19L-ND
Ceramic Capacitors GRM31CR60J156KE19L-ND
15µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

15µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R - 535-GRM31CR60J156KE19L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R
535-GRM31CR60J156KE19L
Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R 535-GRM31CR60J156KE19L
Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R

Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919843-GRM31CR60J156KE19L 60-GRM31CR60J156KE19L GRM31CR60J156KE19L-ND 535-GRM31CR60J156KE19L
Product Name Ceramic Capacitors - GRM31CR60J156KE19L 15UF 6.3V Capacitor Ceramic Capacitors Cap Ceramic 15uF 6.3V X5R 10% SMD 1206 85C Embossed T/R
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details