Murata Power Solutions Ceramic Capacitors GRM31CR60J107ME39K

Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7217-2-ND
Ceramic Capacitors 490-7217-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM31CR60J107ME39K
100UF 6.3V Capacitor 60-GRM31CR60J107ME39K
CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107ME39K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107ME39 K can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107ME39K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107ME39K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J107ME39K - 775401-GRM31CR60J107ME39K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR60J107ME39K
775401-GRM31CR60J107ME39K
Ceramic Capacitors - GRM31CR60J107ME39K 775401-GRM31CR60J107ME39K
Manufacturer: Murata Electronics North America Win Source Part Number: 775401-GRM31CR60J107 ME39K Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): JMK316ABJ107ML-T; GRM31CR60J107ME39D; GRM31CR60J107ME39B; GRM31CR60J107ME39K; Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775401-GRM31CR60J107ME39K
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): JMK316ABJ107ML-T; GRM31CR60J107ME39D; GRM31CR60J107ME39B; GRM31CR60J107ME39K;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM31CR60J107ME39K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR60J107ME39K
Ceramic Capacitors GRM31CR60J107ME39K
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Murata - 96Y9287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Murata
96Y9287
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Murata 96Y9287
CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7217-2-ND 60-GRM31CR60J107ME39K 775401-GRM31CR60J107ME39K GRM31CR60J107ME39K 96Y9287
Product Name Ceramic Capacitors 100UF 6.3V Capacitor Ceramic Capacitors - GRM31CR60J107ME39K Ceramic Capacitors Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers