Murata Electronics 100UF 6.3V Capacitor GRM31CR60J107KE39L

Description
CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107KE39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107KE39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107KE39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107KE39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM31CR60J107KE39L
100UF 6.3V Capacitor 60-GRM31CR60J107KE39L
CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107KE39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107KE39 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1206 Product overview: GRM31CR60J107KE39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J107KE39L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J107KE39L - 775400-GRM31CR60J107KE39L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR60J107KE39L
775400-GRM31CR60J107KE39L
Ceramic Capacitors - GRM31CR60J107KE39L 775400-GRM31CR60J107KE39L
Manufacturer: Murata Electronics North America Win Source Part Number: 775400-GRM31CR60J107 KE39L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): 1206X107K6R3CT; CGLC1206X6R3A107K-T4 ; CGLC1206X6R3A107K-T1 5; GRM31CR60J107KE39K; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 775400-GRM31CR60J107KE39L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): 1206X107K6R3CT; CGLC1206X6R3A107K-T4; CGLC1206X6R3A107K-T15; GRM31CR60J107KE39K;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR60J107KE39L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR60J107KE39L
6.3V 100uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60J107KE39L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR60J107KE39L
Ceramic Capacitors GRM31CR60J107KE39L
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CR60J107KE39L 775400-GRM31CR60J107KE39L GRM31CR60J107KE39L GRM31CR60J107KE39L
Product Name 100UF 6.3V Capacitor Ceramic Capacitors - GRM31CR60J107KE39L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details