Murata Electronics SMD 10uF 6.3V Capacitor GRM31CR60J106MA01L

Description
Cap Ceramic 10uF 6.3V X5R 20% Pad SMD 1206 85C T/R Product overview: GRM31CR60J106MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J106MA01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 6.3V X5R 20% Pad SMD 1206 85C T/R Product overview: GRM31CR60J106MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J106MA01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V Capacitor
60-GRM31CR60J106MA01L
SMD 10uF 6.3V Capacitor 60-GRM31CR60J106MA01L
Cap Ceramic 10uF 6.3V X5R 20% Pad SMD 1206 85C T/R Product overview: GRM31CR60J106MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J106MA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 6.3V X5R 20% Pad SMD 1206 85C T/R Product overview: GRM31CR60J106MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60J106MA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CR60J106MA01L - 1150684-GRM31CR60J106MA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR60J106MA01L
1150684-GRM31CR60J106MA01L
Ceramic Capacitors - GRM31CR60J106MA01L 1150684-GRM31CR60J106MA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150684-GRM31CR60J10 6MA01L Length: 3.2 mm Capacitance: 10 µF Tolerance: 20 % Thickness: 1.6 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150684-GRM31CR60J106MA01L
Length: 3.2 mm
Capacitance: 10 µF
Tolerance: 20 %
Thickness: 1.6 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CR60J106MA01L 1150684-GRM31CR60J106MA01L
Product Name SMD 10uF 6.3V Capacitor Ceramic Capacitors - GRM31CR60J106MA01L
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details