Murata Power Solutions SMD 4.7uF 50V Capacitor GRM31CF51H475ZA01L

Description
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF51H475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF51H475ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF51H475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF51H475ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
60-GRM31CF51H475ZA01L
SMD 4.7uF 50V Capacitor 60-GRM31CF51H475ZA01L
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF51H475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF51H475ZA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF51H475ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF51H475ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CF51H475ZA01L - 1152354-GRM31CF51H475ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CF51H475ZA01L
1152354-GRM31CF51H475ZA01L
Ceramic Capacitors - GRM31CF51H475ZA01L 1152354-GRM31CF51H475ZA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152354-GRM31CF51H47 5ZA01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Voltage: 50 V Capacitance: 4.7 µF Tolerance: 80 % Thickness: 1.8034 mm Height: 1.6 mm Material: Ceramic Number of Pins: 2 Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 3216

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152354-GRM31CF51H475ZA01L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Voltage: 50 V
Capacitance: 4.7 µF
Tolerance: 80 %
Thickness: 1.8034 mm
Height: 1.6 mm
Material: Ceramic
Number of Pins: 2
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: Y5V
Max Operating Temperature: 85 °C
Case Code (Metric): 3216

Buy Now
Capacitor, Mlcc, Y5V, 4.7Uf, 50V, 1206; Capacitance Murata - 14T3377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, Y5V, 4.7Uf, 50V, 1206; Capacitance Murata
14T3377
Capacitor, Mlcc, Y5V, 4.7Uf, 50V, 1206; Capacitance Murata 14T3377
CAPACITOR, MLCC, Y5V, 4.7UF, 50V, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, Y5V, 4.7UF, 50V, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM31CF51H475ZA01L 1152354-GRM31CF51H475ZA01L 14T3377
Product Name SMD 4.7uF 50V Capacitor Ceramic Capacitors - GRM31CF51H475ZA01L Capacitor, Mlcc, Y5V, 4.7Uf, 50V, 1206; Capacitance Murata
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers