Murata Electronics SMD 22uF 6.3V Capacitor GRM31CF50J226ZE01L

Description
Cap Ceramic 22uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J226ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J226ZE01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 22uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J226ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J226ZE01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V Capacitor
60-GRM31CF50J226ZE01L
SMD 22uF 6.3V Capacitor 60-GRM31CF50J226ZE01L
Cap Ceramic 22uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J226ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J226ZE01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J226ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J226ZE01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CF50J226ZE01L - 974276-GRM31CF50J226ZE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CF50J226ZE01L
974276-GRM31CF50J226ZE01L
Ceramic Capacitors - GRM31CF50J226ZE01L 974276-GRM31CF50J226ZE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974276-GRM31CF50J226 ZE01L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 6.3 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 80 % Thickness: 1.8034 mm Height: 1.6 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974276-GRM31CF50J226ZE01L
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 80 %
Thickness: 1.8034 mm
Height: 1.6 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 6.3 V
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CF50J226ZE01L 974276-GRM31CF50J226ZE01L
Product Name SMD 22uF 6.3V Capacitor Ceramic Capacitors - GRM31CF50J226ZE01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details