Murata Power Solutions SMD 100uF 6.3V Capacitor GRM31CF50J107ZE01L

Description
Cap Ceramic 100uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J107ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J107ZE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J107ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J107ZE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
60-GRM31CF50J107ZE01L
SMD 100uF 6.3V Capacitor 60-GRM31CF50J107ZE01L
Cap Ceramic 100uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J107ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J107ZE01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 100uF 6.3V Y5V -20% to 80% SMD 1206 85°C Embossed T/R Product overview: GRM31CF50J107ZE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CF50J107ZE01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CF50J107ZE01L - 986350-GRM31CF50J107ZE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CF50J107ZE01L
986350-GRM31CF50J107ZE01L
Ceramic Capacitors - GRM31CF50J107ZE01L 986350-GRM31CF50J107ZE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986350-GRM31CF50J107 ZE01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 6.3 V Length: 3.2 mm Voltage: 6.3 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 80 % Thickness: 1.8034 mm Height: 1.6 mm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986350-GRM31CF50J107ZE01L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 3.2 mm
Voltage: 6.3 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 80 %
Thickness: 1.8034 mm
Height: 1.6 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now
Multilayer Ceramic Capacitor, Grm Series, 100 F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata - 40X5896 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 100 F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
40X5896
Multilayer Ceramic Capacitor, Grm Series, 100 F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata 40X5896
Multilayer Ceramic Capacitor, GRM Series, 100 - F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 100 - F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM31CF50J107ZE01L 986350-GRM31CF50J107ZE01L 40X5896
Product Name SMD 100uF 6.3V Capacitor Ceramic Capacitors - GRM31CF50J107ZE01L Multilayer Ceramic Capacitor, Grm Series, 100 F, +80%, -20%, Y5V, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers