Murata Power Solutions Ceramic Capacitors GRM31CE70J476ME15L

Description
47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9967-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9967-6-ND
Ceramic Capacitors 490-9967-6-ND
47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9967-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9967-1-ND
Ceramic Capacitors 490-9967-1-ND
47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9967-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9967-2-ND
Ceramic Capacitors 490-9967-2-ND
47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329121-GRM31CE70J476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329121-GRM31CE70J476ME15L
Capacitors - Ceramic Capacitors 1329121-GRM31CE70J476ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1329121-GRM31CE70J47 6ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7U Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9967-2,GRM31CE70 J476ME15L-ND,490-996 7-6,490-9967-1 Base Product Number: GRM31CE70J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329121-GRM31CE70J476ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7U
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-9967-2,GRM31CE70J476ME15L-ND,490-9967-6,490-9967-1
Base Product Number: GRM31CE70J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478154P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478154P
MLCCs - Multilayer Ceramic Capacitors 2478154P
Murata GRM31CE70J476ME15L

Murata GRM31CE70J476ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478153 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478153
MLCCs - Multilayer Ceramic Capacitors 2478153
Murata GRM31CE70J476ME15L

Murata GRM31CE70J476ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478154
MLCCs - Multilayer Ceramic Capacitors 2478154
Murata GRM31CE70J476ME15L

Murata GRM31CE70J476ME15L

Supplier's Site
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CE70J476ME15L
47UF 6.3V Capacitor 60-GRM31CE70J476ME15L
CAP CER 47UF 6.3V X7U 1206 Product overview: GRM31CE70J476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CE70J476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X7U 1206 Product overview: GRM31CE70J476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CE70J476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CE70J476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CE70J476ME15L
Ceramic Capacitors GRM31CE70J476ME15L
CAP CER 47UF 6.3V X7U 1206

CAP CER 47UF 6.3V X7U 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X7U, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata - 55T0295 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X7U, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
55T0295
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X7U, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata 55T0295
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X7U, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X7U, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
64AJ4425
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata 64AJ4425
CAP, 47UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9967-6-ND 490-9967-1-ND 1329121-GRM31CE70J476ME15L 2478154P 60-GRM31CE70J476ME15L GRM31CE70J476ME15L 55T0295 64AJ4425
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 47UF 6.3V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X7U, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7U Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details