Murata Electronics Ceramic Capacitors GRM31CE70G107MEA8L

Description
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CE70G107MEA8LTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CE70G107MEA8LCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CE70G107MEA8LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CE70G107MEA8LTR-ND 490-GRM31CE70G107MEA8LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details