Murata Electronics Ceramic Capacitors GRM31CD80J107MEA8K

Description
100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CD80J107MEA8KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CD80J107MEA8KCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CD80J107MEA8KDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CD80J107MEA8KTR-ND 490-GRM31CD80J107MEA8KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers