Manufacturer: Murata Electronics North America
Win Source Part Number: 919842-GRM31CD80J107
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X6T 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM31CD80J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10525-6, 490-10525-2, 490-10525-1
CAP CER 100UF 6.3V X6T 1206 Product overview: GRM31CD80J107ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CD80J107ME39
6.3V 100uF X6T ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100UF 6.3V X6T 1206
Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X6T, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 919842-GRM31CD80J107ME39L | 60-GRM31CD80J107ME39L | GRM31CD80J107ME39L | GRM31CD80J107ME39L | 55T0293 |
| Product Name | Ceramic Capacitors - GRM31CD80J107ME39L | 100UF 6.3V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6T, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | |||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |