Murata Power Solutions Ceramic Capacitors GRM31CC8YA106KA12L

Description
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5520-2-ND
Ceramic Capacitors 490-5520-2-ND
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CC8YA106KA12L - 1041819-GRM31CC8YA106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC8YA106KA12L
1041819-GRM31CC8YA106KA12L
Ceramic Capacitors - GRM31CC8YA106KA12L 1041819-GRM31CC8YA106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041819-GRM31CC8YA10 6KA12L Packaging: Reel - TR Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041819-GRM31CC8YA106KA12L
Packaging: Reel - TR
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM31CC8YA106KA12L
10UF 35V Capacitor 60-GRM31CC8YA106KA12L
CAP CER 10UF 35V X6S 1206 Product overview: GRM31CC8YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC8YA106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X6S 1206 Product overview: GRM31CC8YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC8YA106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 35 V, 1206 [3216 Metric] Rohs Compliant Murata - 43T5285 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 35 V, 1206 [3216 Metric] Rohs Compliant Murata
43T5285
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 35 V, 1206 [3216 Metric] Rohs Compliant Murata 43T5285
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC8YA106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC8YA106KA12L
Ceramic Capacitors GRM31CC8YA106KA12L
CAP CER 10UF 35V X6S 1206

CAP CER 10UF 35V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5520-2-ND 1041819-GRM31CC8YA106KA12L 60-GRM31CC8YA106KA12L 43T5285 GRM31CC8YA106KA12L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM31CC8YA106KA12L 10UF 35V Capacitor Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 35 V, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details