Murata Electronics 22UF 25V Capacitor GRM31CC81E226ME11L

Description
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-GRM31CC81E226ME11L
22UF 25V Capacitor 60-GRM31CC81E226ME11L
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226ME11 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16314-6-ND
Ceramic Capacitors 490-16314-6-ND
22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16314-1-ND
Ceramic Capacitors 490-16314-1-ND
22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16314-2-ND
Ceramic Capacitors 490-16314-2-ND
22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±20% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329991-GRM31CC81E226ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329991-GRM31CC81E226ME11L
Capacitors - Ceramic Capacitors 1329991-GRM31CC81E226ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1329991-GRM31CC81E22 6ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16314-2,490-1631 4-1,490-16314-6 Base Product Number: GRM31CC81E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329991-GRM31CC81E226ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16314-2,490-16314-1,490-16314-6
Base Product Number: GRM31CC81E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CC81E226ME11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CC81E226ME11L
25V 22uF X6S ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X6S ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC81E226ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81E226ME11L
Ceramic Capacitors GRM31CC81E226ME11L
CAP CER 22UF 25V X6S 1206

CAP CER 22UF 25V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CC81E226ME11L 490-16314-6-ND 490-16314-1-ND 1329991-GRM31CC81E226ME11L GRM31CC81E226ME11L GRM31CC81E226ME11L
Product Name 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details