Murata Electronics 22UF 25V Capacitor GRM31CC81E226KE11L

Description
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-GRM31CC81E226KE11L
22UF 25V Capacitor 60-GRM31CC81E226KE11L
CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226KE11 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X6S 1206 Product overview: GRM31CC81E226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E226KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC81E226KE11L - 872966-GRM31CC81E226KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC81E226KE11L
872966-GRM31CC81E226KE11L
Ceramic Capacitors - GRM31CC81E226KE11L 872966-GRM31CC81E226KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 872966-GRM31CC81E226 KE11L Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31CC81E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14468-6, 490-14468-2, 490-14468-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872966-GRM31CC81E226KE11L
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31CC81E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14468-6, 490-14468-2, 490-14468-1

Buy Now Datasheet
Ceramic Capacitors - 490-14468-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14468-6-ND
Ceramic Capacitors 490-14468-6-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14468-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14468-2-ND
Ceramic Capacitors 490-14468-2-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14468-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14468-1-ND
Ceramic Capacitors 490-14468-1-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478150 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478150
MLCCs - Multilayer Ceramic Capacitors 2478150
Murata GRM31CC81E226KE11L

Murata GRM31CC81E226KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478151P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478151P
MLCCs - Multilayer Ceramic Capacitors 2478151P
Murata GRM31CC81E226KE11L

Murata GRM31CC81E226KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478151 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478151
MLCCs - Multilayer Ceramic Capacitors 2478151
Murata GRM31CC81E226KE11L

Murata GRM31CC81E226KE11L

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CC81E226KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CC81E226KE11L
25V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
66AJ7216
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 66AJ7216
CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
64AJ4424
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 64AJ4424
CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM31CC81E226KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81E226KE11L
Ceramic Capacitors GRM31CC81E226KE11L
CAP CER 22UF 25V X6S 1206

CAP CER 22UF 25V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CC81E226KE11L 872966-GRM31CC81E226KE11L 490-14468-6-ND 490-14468-2-ND 2478150 GRM31CC81E226KE11L 66AJ7216 GRM31CC81E226KE11L
Product Name 22UF 25V Capacitor Ceramic Capacitors - GRM31CC81E226KE11L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details