Murata Power Solutions Ceramic Capacitors GRM31CC81E106KE15L

Description
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5308-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5308-2-ND
Ceramic Capacitors 490-5308-2-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM31CC81E106KE15L
10UF 25V Capacitor 60-GRM31CC81E106KE15L
CAP CER 10UF 25V X6S 1206 Product overview: GRM31CC81E106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E106KE15 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 1206 Product overview: GRM31CC81E106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81E106KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Operating Temperature: -55°C ~ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet
Ceramic Capacitors - GRM31CC81E106KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81E106KE15L
Ceramic Capacitors GRM31CC81E106KE15L
CAP CER 10UF 25V X6S 1206

CAP CER 10UF 25V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5308-2-ND 60-GRM31CC81E106KE15L GRM31CC81E106KE15L
Product Name Ceramic Capacitors 10UF 25V Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers