Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126769-GRM31CC81C22
Length: 3.2 mm
Capacitance: 22 µF
Thickness: 1.6 mm
Width: 1.6 mm
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 16 V
Dielectric: X6S
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126769-GRM31CC81C226KE84L |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM31CC81C226KE84L |