Murata Electronics Ceramic Capacitors GRM31CC81A226KE19L

Description
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CC81A226KE19L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31CC81A226KE19L-ND
Ceramic Capacitors GRM31CC81A226KE19L-ND
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM31CC81A226KE19L
22UF 10V Capacitor 60-GRM31CC81A226KE19L
CAP CER 22UF 10V X6S 1206 Product overview: GRM31CC81A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81A226KE19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X6S 1206 Product overview: GRM31CC81A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81A226KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330082-GRM31CC81A226KE19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330082-GRM31CC81A226KE19L
Capacitors - Ceramic Capacitors 1330082-GRM31CC81A226KE19L
Manufacturer: Murata Electronics Win Source Part Number: 1330082-GRM31CC81A22 6KE19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GRM31CC81A Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330082-GRM31CC81A226KE19L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM31CC81A
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM31CC81A226KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81A226KE19L
Ceramic Capacitors GRM31CC81A226KE19L
CAP CER 22UF 10V X6S 1206

CAP CER 22UF 10V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM31CC81A226KE19L-ND 60-GRM31CC81A226KE19L 1330082-GRM31CC81A226KE19L GRM31CC81A226KE19L
Product Name Ceramic Capacitors 22UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers