Murata Power Solutions Ceramic Capacitors GRM31CC80J476ME18L

Description
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5522-2-ND
Ceramic Capacitors 490-5522-2-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CC80J476ME18L - 775399-GRM31CC80J476ME18L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC80J476ME18L
775399-GRM31CC80J476ME18L
Ceramic Capacitors - GRM31CC80J476ME18L 775399-GRM31CC80J476ME18L
Manufacturer: Murata Electronics North America Win Source Part Number: 775399-GRM31CC80J476 ME18L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X6S Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): GRT31CC80J476ME13L; GRT31CC80J476ME13K; JMK316AC6476ML-T; CGLC1206S6R3A476M-T2 ; Introduction Date: September 02, 2009 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 775399-GRM31CC80J476ME18L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X6S
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): GRT31CC80J476ME13L; GRT31CC80J476ME13K; JMK316AC6476ML-T; CGLC1206S6R3A476M-T2;
Introduction Date: September 02, 2009
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CC80J476ME18L
47UF 6.3V Capacitor 60-GRM31CC80J476ME18L
CAP CER 47UF 6.3V X6S 1206 Product overview: GRM31CC80J476ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J476ME18 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X6S 1206 Product overview: GRM31CC80J476ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J476ME18L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-5522-2-ND 775399-GRM31CC80J476ME18L 60-GRM31CC80J476ME18L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM31CC80J476ME18L 47UF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers