Murata Power Solutions Capacitors - Ceramic Capacitors GRM31CC80J476KE18L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329977-GRM31CC80J47 6KE18L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8337-6,490-8337- 2,490-8337-1,GRM31CC 80J476KE18L-ND Base Product Number: GRM31CC80J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329977-GRM31CC80J47 6KE18L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8337-6,490-8337- 2,490-8337-1,GRM31CC 80J476KE18L-ND Base Product Number: GRM31CC80J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329977-GRM31CC80J476KE18L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329977-GRM31CC80J476KE18L
Capacitors - Ceramic Capacitors 1329977-GRM31CC80J476KE18L
Manufacturer: Murata Electronics Win Source Part Number: 1329977-GRM31CC80J47 6KE18L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8337-6,490-8337- 2,490-8337-1,GRM31CC 80J476KE18L-ND Base Product Number: GRM31CC80J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329977-GRM31CC80J476KE18L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8337-6,490-8337-2,490-8337-1,GRM31CC80J476KE18L-ND
Base Product Number: GRM31CC80J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-8337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8337-2-ND
Ceramic Capacitors 490-8337-2-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM31CC80J476KE18L
47UF 6.3V Capacitor 60-GRM31CC80J476KE18L
CAP CER 47UF 6.3V X6S 1206 Product overview: GRM31CC80J476KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J476KE18 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X6S 1206 Product overview: GRM31CC80J476KE18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J476KE18L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata - 53W0364 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata
53W0364
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata 53W0364
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC80J476KE18L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC80J476KE18L
Ceramic Capacitors GRM31CC80J476KE18L
CAP CER 47UF 6.3V X6S 1206

CAP CER 47UF 6.3V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329977-GRM31CC80J476KE18L 490-8337-2-ND 60-GRM31CC80J476KE18L 53W0364 GRM31CC80J476KE18L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 6.3 V, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers