Murata Electronics Ceramic Capacitors GRM31CC80J226KE19L

Description
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CC80J226KE19L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31CC80J226KE19L-ND
Ceramic Capacitors GRM31CC80J226KE19L-ND
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM31CC80J226KE19L
22UF 6.3V Capacitor 60-GRM31CC80J226KE19L
CAP CER 22UF 6.3V X6S 1206 Product overview: GRM31CC80J226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J226KE19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 1206 Product overview: GRM31CC80J226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80J226KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC80J226KE19L - 723683-GRM31CC80J226KE19L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC80J226KE19L
723683-GRM31CC80J226KE19L
Ceramic Capacitors - GRM31CC80J226KE19L 723683-GRM31CC80J226KE19L
Manufacturer: Murata Electronics North America Win Source Part Number: 723683-GRM31CC80J226 KE19L Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Murata Electronics North America
Win Source Part Number: 723683-GRM31CC80J226KE19L
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF - 535-GRM31CC80J226KE19L - Utmel Electronic Limited
Hong Kong, China
MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF
535-GRM31CC80J226KE19L
MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF 535-GRM31CC80J226KE19L
MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF

MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM31CC80J226KE19L-ND 60-GRM31CC80J226KE19L 723683-GRM31CC80J226KE19L 535-GRM31CC80J226KE19L
Product Name Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors - GRM31CC80J226KE19L MURATA GRM31CC80J226KE19L CAPACITOR, 1206, X6S, 6.3V, 22UF
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details