Murata Electronics Ceramic Capacitors GRM31CC80J226KE19K

Description
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CC80J226KE19K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31CC80J226KE19K-ND
Ceramic Capacitors GRM31CC80J226KE19K-ND
22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CC80J226KE19K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC80J226KE19K
Ceramic Capacitors GRM31CC80J226KE19K
CAP CER 22UF 6.3V X6S 1206

CAP CER 22UF 6.3V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM31CC80J226KE19K-ND GRM31CC80J226KE19K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details