Murata Electronics Ceramic Capacitors GRM31CC80G227ME11L

Description
220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13250-2-ND
Ceramic Capacitors 490-13250-2-ND
220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13250-6-ND
Ceramic Capacitors 490-13250-6-ND
220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13250-1-ND
Ceramic Capacitors 490-13250-1-ND
220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
220UF 4V Capacitor
60-GRM31CC80G227ME11L
220UF 4V Capacitor 60-GRM31CC80G227ME11L
CAP CER 220UF 4V X6S 1206 Product overview: GRM31CC80G227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G227ME11 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 4V X6S 1206 Product overview: GRM31CC80G227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G227ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331085-GRM31CC80G227ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331085-GRM31CC80G227ME11L
Capacitors - Ceramic Capacitors 1331085-GRM31CC80G227ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1331085-GRM31CC80G22 7ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13250-2,GRM31CC8 0G227ME11D,490-13250 -1,490-13250-6 Base Product Number: GRM31CC80G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331085-GRM31CC80G227ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13250-2,GRM31CC80G227ME11D,490-13250-1,490-13250-6
Base Product Number: GRM31CC80G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478149P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478149P
MLCCs - Multilayer Ceramic Capacitors 2478149P
Murata GRM31CC80G227ME11L

Murata GRM31CC80G227ME11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478149 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478149
MLCCs - Multilayer Ceramic Capacitors 2478149
Murata GRM31CC80G227ME11L

Murata GRM31CC80G227ME11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478148 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478148
MLCCs - Multilayer Ceramic Capacitors 2478148
Murata GRM31CC80G227ME11L

Murata GRM31CC80G227ME11L

Supplier's Site
Ceramic Capacitors - GRM31CC80G227ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC80G227ME11L
Ceramic Capacitors GRM31CC80G227ME11L
CAP CER 220UF 4V X6S 1206

CAP CER 220UF 4V X6S 1206

Supplier's Site Datasheet
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata
66AJ7215
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata 66AJ7215
CAP, 220UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata
64AJ4423
Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata 64AJ4423
CAP, 220UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13250-2-ND 490-13250-6-ND 60-GRM31CC80G227ME11L 1331085-GRM31CC80G227ME11L 2478149P GRM31CC80G227ME11L 66AJ7215
Product Name Ceramic Capacitors Ceramic Capacitors 220UF 4V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 220Uf, 4V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details