Murata Electronics Ceramic Capacitors GRM31CC80E227ME11L

Description
220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13965-2-ND
Ceramic Capacitors 490-13965-2-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13965-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13965-1-ND
Ceramic Capacitors 490-13965-1-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13965-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13965-6-ND
Ceramic Capacitors 490-13965-6-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331069-GRM31CC80E227ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331069-GRM31CC80E227ME11L
Capacitors - Ceramic Capacitors 1331069-GRM31CC80E227ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1331069-GRM31CC80E22 7ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13965-6,490-1396 5-2,490-13965-1 Base Product Number: GRM31CC80E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331069-GRM31CC80E227ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13965-6,490-13965-2,490-13965-1
Base Product Number: GRM31CC80E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
220UF 2.5V Capacitor
60-GRM31CC80E227ME11L
220UF 2.5V Capacitor 60-GRM31CC80E227ME11L
CAP CER 220UF 2.5V X6S 1206 Product overview: GRM31CC80E227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80E227ME11 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 2.5V X6S 1206 Product overview: GRM31CC80E227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80E227ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9929 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] Rohs Compliant Murata
55Y9929
Smd Multilayer Ceramic Capacitor, Grm Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] Rohs Compliant Murata 55Y9929
SMD Multilayer Ceramic Capacitor, GRM Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata - 65AH7134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata
65AH7134
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata 65AH7134
CAP, 220UF, 2.5V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220UF, 2.5V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13965-2-ND 490-13965-6-ND 1331069-GRM31CC80E227ME11L 60-GRM31CC80E227ME11L 55Y9929 65AH7134
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 220UF 2.5V Capacitor Smd Multilayer Ceramic Capacitor, Grm Series, 220 F, 20%, X6S, 2.5 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details