Murata Electronics Ceramic Capacitors GRM31CC72A475ME11L

Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18621-1-ND
Ceramic Capacitors 490-18621-1-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18621-6-ND
Ceramic Capacitors 490-18621-6-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18621-2-ND
Ceramic Capacitors 490-18621-2-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-GRM31CC72A475ME11L
4.7UF 100V Capacitor 60-GRM31CC72A475ME11L
CAP CER 4.7UF 100V X7S 1206 Product overview: GRM31CC72A475ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC72A475ME11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1206 Product overview: GRM31CC72A475ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC72A475ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CC72A475ME11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CC72A475ME11L
100V 4.7uF X7S ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 4.7uF X7S ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC72A475ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC72A475ME11L
Ceramic Capacitors GRM31CC72A475ME11L
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18621-1-ND 490-18621-6-ND 60-GRM31CC72A475ME11L GRM31CC72A475ME11L GRM31CC72A475ME11L
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 100V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details