Murata Electronics Ceramic Capacitors GRM31CC72A475ME11K

Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CC72A475ME11KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CC72A475ME11KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CC72A475ME11KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CC72A475ME11KTR-ND 490-GRM31CC72A475ME11KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details