Murata Electronics Ceramic Capacitors GRM31CC71C226ME11L

Description
22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17691-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17691-1-ND
Ceramic Capacitors 490-17691-1-ND
22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17691-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17691-6-ND
Ceramic Capacitors 490-17691-6-ND
22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17691-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17691-2-ND
Ceramic Capacitors 490-17691-2-ND
22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115901-GRM31CC71C226ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115901-GRM31CC71C226ME11L
Capacitors - Ceramic Capacitors 1115901-GRM31CC71C226ME11L
Win Source Part Number: 1115901-GRM31CC71C22 6ME11L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17691-6,490-1769 1-2,490-17691-1 Base Product Number: GRM31CC71C

Win Source Part Number: 1115901-GRM31CC71C226ME11L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17691-6,490-17691-2,490-17691-1
Base Product Number: GRM31CC71C

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM31CC71C226ME11L
22UF 16V Capacitor 60-GRM31CC71C226ME11L
CAP CER 22UF 16V X7S 1206 Product overview: GRM31CC71C226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC71C226ME11 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7S 1206 Product overview: GRM31CC71C226ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC71C226ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
64AJ4421
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 64AJ4421
CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM31CC71C226ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC71C226ME11L
Ceramic Capacitors GRM31CC71C226ME11L
CAP CER 22UF 16V X7S 1206

CAP CER 22UF 16V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17691-1-ND 490-17691-6-ND 1115901-GRM31CC71C226ME11L 60-GRM31CC71C226ME11L 64AJ4421 GRM31CC71C226ME11L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 16V Capacitor Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details