Murata Power Solutions SMD 10uF 16V Capacitor GRM31CB31C106KA88L

Description
Cap Ceramic 10uF 16V B 10% SMD 1206 85C T/R Product overview: GRM31CB31C106KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31C106KA88 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 16V B 10% SMD 1206 85C T/R Product overview: GRM31CB31C106KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31C106KA88 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V Capacitor
60-GRM31CB31C106KA88L
SMD 10uF 16V Capacitor 60-GRM31CB31C106KA88L
Cap Ceramic 10uF 16V B 10% SMD 1206 85C T/R Product overview: GRM31CB31C106KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31C106KA88 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 16V B 10% SMD 1206 85C T/R Product overview: GRM31CB31C106KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31C106KA88L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CB31C106KA88L - 1061084-GRM31CB31C106KA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB31C106KA88L
1061084-GRM31CB31C106KA88L
Ceramic Capacitors - GRM31CB31C106KA88L 1061084-GRM31CB31C106KA88L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061084-GRM31CB31C10 6KA88L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Height: 1.6 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061084-GRM31CB31C106KA88L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.6 mm
Height: 1.6 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CB31C106KA88L 1061084-GRM31CB31C106KA88L
Product Name SMD 10uF 16V Capacitor Ceramic Capacitors - GRM31CB31C106KA88L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details