Murata Power Solutions SMD 22uF 10V Capacitor GRM31CB31A226ME19L

Description
Cap Ceramic 22uF 10V B 20% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A226ME19 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 22uF 10V B 20% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A226ME19 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
60-GRM31CB31A226ME19L
SMD 22uF 10V Capacitor 60-GRM31CB31A226ME19L
Cap Ceramic 22uF 10V B 20% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A226ME19 L can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 10V B 20% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A226ME19L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CB31A226ME19L - 1167228-GRM31CB31A226ME19L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB31A226ME19L
1167228-GRM31CB31A226ME19L
Ceramic Capacitors - GRM31CB31A226ME19L 1167228-GRM31CB31A226ME19L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167228-GRM31CB31A22 6ME19L Termination: SMD/SMT Length: 3.2 mm Voltage: 10 V Capacitance: 22 µF Tolerance: 20 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.035 % Categories: Ceramic Capacitors Case / Package: 3216 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167228-GRM31CB31A226ME19L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 10 V
Capacitance: 22 µF
Tolerance: 20 %
Thickness: 1.6 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 0.035 %
Categories: Ceramic Capacitors
Case / Package: 3216
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CB31A226ME19L 1167228-GRM31CB31A226ME19L
Product Name SMD 22uF 10V Capacitor Ceramic Capacitors - GRM31CB31A226ME19L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details