Murata Power Solutions Ceramic Capacitors GRM31C7U3A102JW32L

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11637-2-ND
Ceramic Capacitors 490-11637-2-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11637-1-ND
Ceramic Capacitors 490-11637-1-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11637-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11637-6-ND
Ceramic Capacitors 490-11637-6-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31C7U3A102JW32L - 872964-GRM31C7U3A102JW32L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31C7U3A102JW32L
872964-GRM31C7U3A102JW32L
Ceramic Capacitors - GRM31C7U3A102JW32L 872964-GRM31C7U3A102JW32L
Manufacturer: Murata Electronics North America Win Source Part Number: 872964-GRM31C7U3A102 JW32L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31C7U3A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11637-6, 490-11637-2, 490-11637-1, GRM31C7U3A102JW32L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872964-GRM31C7U3A102JW32L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31C7U3A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11637-6, 490-11637-2, 490-11637-1, GRM31C7U3A102JW32L-ND

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-GRM31C7U3A102JW32L
1000PF 1KV Capacitor 60-GRM31C7U3A102JW32L
CAP CER 1000PF 1KV U2J 1206 Product overview: GRM31C7U3A102JW32L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C7U3A102JW32 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV U2J 1206 Product overview: GRM31C7U3A102JW32L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C7U3A102JW32L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C7U3A102JW32L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C7U3A102JW32L
Ceramic Capacitors GRM31C7U3A102JW32L
CAP CER 1000PF 1KV U2J 1206

CAP CER 1000PF 1KV U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11637-2-ND 490-11637-6-ND 872964-GRM31C7U3A102JW32L 60-GRM31C7U3A102JW32L GRM31C7U3A102JW32L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31C7U3A102JW32L 1000PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details