Murata Electronics Ceramic Capacitors GRM31C5C2J472JWA3L

Description
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31C5C2J472JWA3LTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C2J472JWA3LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 630V C0G/NP0 1206

CAP CER 4700PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C2J472JWA3LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 630V C0G/NP0 1206

CAP CER 4700PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRM31C5C2J472JWA3L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C2J472JWA3L
Ceramic Capacitors GRM31C5C2J472JWA3L
CAP CER 4700PF 630V C0G/NP0 1206

CAP CER 4700PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31C5C2J472JWA3LTR-ND 490-GRM31C5C2J472JWA3LDKR-ND GRM31C5C2J472JWA3L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers